Capital Lighting, Inc. 71-06 Mid. Chandeliers-Drum Shades 417165

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Chandelier UPC: 782042927377 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Chandelier UPC: 782042927377 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-06 Mid. Chandeliers-Drum Shades - 417165 - Capital Lighting, Inc.
Columbus, OH, USA
71-06 Mid. Chandeliers-Drum Shades
417165
71-06 Mid. Chandeliers-Drum Shades 417165
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Chandelier UPC: 782042927377 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Roman Silver
Product Name: Six Light Chandelier
UPC: 782042927377
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417165
Product Name 71-06 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details