PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 42.50
Extension: 25
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Avignon Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042780095
Category: Interior
Glass: Two Toned Amber
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 417164 |
| Product Name | 58-24-F Exterior -Wall Mount |
| Application | Residential; Outdoor |