Capital Lighting, Inc. 76-23 Exterior -Wall Mount 417155

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 38.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Wall Lantern UPC: 782042927483 Category: Exterior Glass: Tea Stain Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 38.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Wall Lantern UPC: 782042927483 Category: Exterior Glass: Tea Stain Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
76-23 Exterior -Wall Mount - 417155 - Capital Lighting, Inc.
Columbus, OH, USA
76-23 Exterior -Wall Mount
417155
76-23 Exterior -Wall Mount 417155
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 38.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Wall Lantern UPC: 782042927483 Category: Exterior Glass: Tea Stain Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 38.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moritz Bronze
Product Name: Six Light Wall Lantern
UPC: 782042927483
Category: Exterior
Glass: Tea Stain
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417155
Product Name 76-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details