Capital Lighting, Inc. 76-21 Exterior -Wall Mount 417150

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moritz Bronze Product Name: One Light Wall Lantern UPC: 782042927469 Category: Exterior Glass: Tea Stain Canopy: 4.625``H Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moritz Bronze Product Name: One Light Wall Lantern UPC: 782042927469 Category: Exterior Glass: Tea Stain Canopy: 4.625``H Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
76-21 Exterior -Wall Mount - 417150 - Capital Lighting, Inc.
Columbus, OH, USA
76-21 Exterior -Wall Mount
417150
76-21 Exterior -Wall Mount 417150
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moritz Bronze Product Name: One Light Wall Lantern UPC: 782042927469 Category: Exterior Glass: Tea Stain Canopy: 4.625``H Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.25
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Moritz Bronze
Product Name: One Light Wall Lantern
UPC: 782042927469
Category: Exterior
Glass: Tea Stain
Canopy: 4.625``H
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417150
Product Name 76-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details