Capital Lighting, Inc. 4577-14-02 Exterior -Hanging 417148

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Hanging Lantern UPC: 782042624856 Category: Exterior Glass: Clear Seeded Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Hanging Lantern UPC: 782042624856 Category: Exterior Glass: Clear Seeded Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
4577-14-02 Exterior -Hanging - 417148 - Capital Lighting, Inc.
Columbus, OH, USA
4577-14-02 Exterior -Hanging
417148
4577-14-02 Exterior -Hanging 417148
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Hanging Lantern UPC: 782042624856 Category: Exterior Glass: Clear Seeded Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Country Rust
Product Name: Four Light Hanging Lantern
UPC: 782042624856
Category: Exterior
Glass: Clear Seeded
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417148
Product Name 4577-14-02 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details