Capital Lighting, Inc. 4574-14-02 Exterior -Post/Pier Head 417145

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Post Lantern UPC: 782042624849 Category: Exterior Glass: Clear Seeded Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Post Lantern UPC: 782042624849 Category: Exterior Glass: Clear Seeded Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
4574-14-02 Exterior -Post/Pier Head - 417145 - Capital Lighting, Inc.
Columbus, OH, USA
4574-14-02 Exterior -Post/Pier Head
417145
4574-14-02 Exterior -Post/Pier Head 417145
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Post Lantern UPC: 782042624849 Category: Exterior Glass: Clear Seeded Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Country Rust
Product Name: Four Light Post Lantern
UPC: 782042624849
Category: Exterior
Glass: Clear Seeded
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417145
Product Name 4574-14-02 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details