Capital Lighting, Inc. 4571-14-02 Exterior -Wall Mount 417140

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 42.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Wall Lantern UPC: 782042624825 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 21.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 42.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Wall Lantern UPC: 782042624825 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 21.00

Suppliers

Company
Product
Description
Supplier Links
4571-14-02 Exterior -Wall Mount - 417140 - Capital Lighting, Inc.
Columbus, OH, USA
4571-14-02 Exterior -Wall Mount
417140
4571-14-02 Exterior -Wall Mount 417140
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 42.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Rust Product Name: Four Light Wall Lantern UPC: 782042624825 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 21.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 42.50
Extension: 16.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Country Rust
Product Name: Four Light Wall Lantern
UPC: 782042624825
Category: Exterior
Glass: Clear Seeded
Shipped Via: Truck
Top to outlet: 21.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417140
Product Name 4571-14-02 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details