Capital Lighting, Inc. 71-12 Sconces-Double Candle 417137

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Roman Silver Product Name: Two Light Wall Sconce UPC: 782042927407 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Roman Silver Product Name: Two Light Wall Sconce UPC: 782042927407 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-12 Sconces-Double Candle - 417137 - Capital Lighting, Inc.
Columbus, OH, USA
71-12 Sconces-Double Candle
417137
71-12 Sconces-Double Candle 417137
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Roman Silver Product Name: Two Light Wall Sconce UPC: 782042927407 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Extension: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Roman Silver
Product Name: Two Light Wall Sconce
UPC: 782042927407
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417137
Product Name 71-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details