Capital Lighting, Inc. 72-22 Exterior -Wall Mount 417135

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern UPC: 782042780910 Category: Exterior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern UPC: 782042780910 Category: Exterior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-22 Exterior -Wall Mount - 417135 - Capital Lighting, Inc.
Columbus, OH, USA
72-22 Exterior -Wall Mount
417135
72-22 Exterior -Wall Mount 417135
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern UPC: 782042780910 Category: Exterior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Two Light Wall Lantern
UPC: 782042780910
Category: Exterior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417135
Product Name 72-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details