Capital Lighting, Inc. 71-61 Sconces-Single Candle 417133

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927421 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927421 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-61 Sconces-Single Candle - 417133 - Capital Lighting, Inc.
Columbus, OH, USA
71-61 Sconces-Single Candle
417133
71-61 Sconces-Single Candle 417133
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927421 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Roman Silver
Product Name: One Light Wall Sconce
UPC: 782042927421
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417133
Product Name 71-61 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details