Capital Lighting, Inc. 72-21 Exterior -Wall Mount 417132

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Bracket UPC: 782042927070 Category: Exterior Glass: Cream Ice Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Bracket UPC: 782042927070 Category: Exterior Glass: Cream Ice Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
72-21 Exterior -Wall Mount - 417132 - Capital Lighting, Inc.
Columbus, OH, USA
72-21 Exterior -Wall Mount
417132
72-21 Exterior -Wall Mount 417132
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Bracket UPC: 782042927070 Category: Exterior Glass: Cream Ice Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Two Light Wall Bracket
UPC: 782042927070
Category: Exterior
Glass: Cream Ice
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417132
Product Name 72-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details