Capital Lighting, Inc. 73-22 Exterior -Wall Mount 417118

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Lantern UPC: 782042927100 Category: Exterior Glass: French Ice Canopy: 12.5``H Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Lantern UPC: 782042927100 Category: Exterior Glass: French Ice Canopy: 12.5``H Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
73-22 Exterior -Wall Mount - 417118 - Capital Lighting, Inc.
Columbus, OH, USA
73-22 Exterior -Wall Mount
417118
73-22 Exterior -Wall Mount 417118
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Lantern UPC: 782042927100 Category: Exterior Glass: French Ice Canopy: 12.5``H Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Parisian
Product Name: Two Light Wall Lantern
UPC: 782042927100
Category: Exterior
Glass: French Ice
Canopy: 12.5``H
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417118
Product Name 73-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details