Capital Lighting, Inc. 72-42 Mini Pendants-Rod 417117

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 12`` UPC: 782042927001 Category: Interior Glass: Cream Ice Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 12`` UPC: 782042927001 Category: Interior Glass: Cream Ice Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
72-42 Mini Pendants-Rod - 417117 - Capital Lighting, Inc.
Columbus, OH, USA
72-42 Mini Pendants-Rod
417117
72-42 Mini Pendants-Rod 417117
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 12`` UPC: 782042927001 Category: Interior Glass: Cream Ice Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Leaf with Antique Mist
Product Name: One Light Ball 12``
UPC: 782042927001
Category: Interior
Glass: Cream Ice
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417117
Product Name 72-42 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details