Capital Lighting, Inc. 72-44 Pendants-Other 417116

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Ball 30`` UPC: 782042927025 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Ball 30`` UPC: 782042927025 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-44 Pendants-Other - 417116 - Capital Lighting, Inc.
Columbus, OH, USA
72-44 Pendants-Other
417116
72-44 Pendants-Other 417116
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Ball 30`` UPC: 782042927025 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 79.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Four Light Ball 30``
UPC: 782042927025
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417116
Product Name 72-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details