Capital Lighting, Inc. 73-21 Exterior -Wall Mount 417115

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Lantern UPC: 782042927094 Category: Exterior Glass: French Ice Canopy: 9.375``H Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Lantern UPC: 782042927094 Category: Exterior Glass: French Ice Canopy: 9.375``H Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
73-21 Exterior -Wall Mount - 417115 - Capital Lighting, Inc.
Columbus, OH, USA
73-21 Exterior -Wall Mount
417115
73-21 Exterior -Wall Mount 417115
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Lantern UPC: 782042927094 Category: Exterior Glass: French Ice Canopy: 9.375``H Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Parisian
Product Name: One Light Wall Lantern
UPC: 782042927094
Category: Exterior
Glass: French Ice
Canopy: 9.375``H
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417115
Product Name 73-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details