Capital Lighting, Inc. 72-43 Pendants-Other 417114

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Ball 13`` UPC: 782042927018 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Ball 13`` UPC: 782042927018 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-43 Pendants-Other - 417114 - Capital Lighting, Inc.
Columbus, OH, USA
72-43 Pendants-Other
417114
72-43 Pendants-Other 417114
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Ball 13`` UPC: 782042927018 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 73.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Three Light Ball 13``
UPC: 782042927018
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417114
Product Name 72-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details