Capital Lighting, Inc. 73-12 Sconces-Pocket 417112

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Sconce UPC: 782042927124 Category: Interior Glass: French Ice Canopy: 6``H Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Sconce UPC: 782042927124 Category: Interior Glass: French Ice Canopy: 6``H Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
73-12 Sconces-Pocket - 417112 - Capital Lighting, Inc.
Columbus, OH, USA
73-12 Sconces-Pocket
417112
73-12 Sconces-Pocket 417112
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Product Name: Two Light Wall Sconce UPC: 782042927124 Category: Interior Glass: French Ice Canopy: 6``H Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Parisian
Product Name: Two Light Wall Sconce
UPC: 782042927124
Category: Interior
Glass: French Ice
Canopy: 6``H
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417112
Product Name 73-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details