Capital Lighting, Inc. 72-64 Bathroom Fixtures-Four Lights 417111

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Bath UPC: 782042927056 Category: Interior Glass: Cream Ice Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Bath UPC: 782042927056 Category: Interior Glass: Cream Ice Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
72-64 Bathroom Fixtures-Four Lights - 417111 - Capital Lighting, Inc.
Columbus, OH, USA
72-64 Bathroom Fixtures-Four Lights
417111
72-64 Bathroom Fixtures-Four Lights 417111
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Bath UPC: 782042927056 Category: Interior Glass: Cream Ice Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 5.00
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Four Light Bath
UPC: 782042927056
Category: Interior
Glass: Cream Ice
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417111
Product Name 72-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details