Capital Lighting, Inc. 73-11 Sconces-Single Glass 417110

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Sconce UPC: 782042927117 Category: Interior Glass: French Ice Canopy: 9.625``H Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Sconce UPC: 782042927117 Category: Interior Glass: French Ice Canopy: 9.625``H Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
73-11 Sconces-Single Glass - 417110 - Capital Lighting, Inc.
Columbus, OH, USA
73-11 Sconces-Single Glass
417110
73-11 Sconces-Single Glass 417110
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Parisian Product Name: One Light Wall Sconce UPC: 782042927117 Category: Interior Glass: French Ice Canopy: 9.625``H Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Parisian
Product Name: One Light Wall Sconce
UPC: 782042927117
Category: Interior
Glass: French Ice
Canopy: 9.625``H
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417110
Product Name 73-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details