Capital Lighting, Inc. 73-52 Island/Pool Table-2 Light Bar 417107

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Island Light UPC: 782042927162 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Island Light UPC: 782042927162 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-52 Island/Pool Table-2 Light Bar - 417107 - Capital Lighting, Inc.
Columbus, OH, USA
73-52 Island/Pool Table-2 Light Bar
417107
73-52 Island/Pool Table-2 Light Bar 417107
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Island Light UPC: 782042927162 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Parisian
Product Name: Two Light Island Light
UPC: 782042927162
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417107
Product Name 73-52 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details