Capital Lighting, Inc. 73-61 Sconces-Single Glass 417106

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Product Name: One Light Bath UPC: 782042927186 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Product Name: One Light Bath UPC: 782042927186 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-61 Sconces-Single Glass - 417106 - Capital Lighting, Inc.
Columbus, OH, USA
73-61 Sconces-Single Glass
417106
73-61 Sconces-Single Glass 417106
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Product Name: One Light Bath UPC: 782042927186 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Parisian
Product Name: One Light Bath
UPC: 782042927186
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417106
Product Name 73-61 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details