Capital Lighting, Inc. 73-74 Pendants-Other 417105

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Parisian Product Name: Four Light Inverted Pendant UPC: 782042927155 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Parisian Product Name: Four Light Inverted Pendant UPC: 782042927155 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-74 Pendants-Other - 417105 - Capital Lighting, Inc.
Columbus, OH, USA
73-74 Pendants-Other
417105
73-74 Pendants-Other 417105
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Parisian Product Name: Four Light Inverted Pendant UPC: 782042927155 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Parisian
Product Name: Four Light Inverted Pendant
UPC: 782042927155
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417105
Product Name 73-74 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details