Capital Lighting, Inc. 73-63 Bathroom Fixtures-Three Lights 417101

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Bath UPC: 782042927209 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Bath UPC: 782042927209 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-63 Bathroom Fixtures-Three Lights - 417101 - Capital Lighting, Inc.
Columbus, OH, USA
73-63 Bathroom Fixtures-Three Lights
417101
73-63 Bathroom Fixtures-Three Lights 417101
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Bath UPC: 782042927209 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Parisian
Product Name: Three Light Bath
UPC: 782042927209
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417101
Product Name 73-63 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details