Capital Lighting, Inc. 50121-BS/OPL Flush Mounts-Bowl Style 417068

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092967 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092967 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50121-BS/OPL Flush Mounts-Bowl Style - 417068 - Capital Lighting, Inc.
Columbus, OH, USA
50121-BS/OPL Flush Mounts-Bowl Style
417068
50121-BS/OPL Flush Mounts-Bowl Style 417068
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092967 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594092967
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417068
Product Name 50121-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details