Capital Lighting, Inc. 50120-BS/OPL Flush Mounts-Bowl Style 417065

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092950 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092950 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50120-BS/OPL Flush Mounts-Bowl Style - 417065 - Capital Lighting, Inc.
Columbus, OH, USA
50120-BS/OPL Flush Mounts-Bowl Style
417065
50120-BS/OPL Flush Mounts-Bowl Style 417065
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594092950 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594092950
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417065
Product Name 50120-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details