Capital Lighting, Inc. 50126-BS/FST Sconces-Pocket 417034

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Length 20.00 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594089905 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Length 20.00 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594089905 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50126-BS/FST Sconces-Pocket - 417034 - Capital Lighting, Inc.
Columbus, OH, USA
50126-BS/FST Sconces-Pocket
417034
50126-BS/FST Sconces-Pocket 417034
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Length 20.00 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594089905 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Length 20.00
Extension: 3.75
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594089905
Category: Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417034
Product Name 50126-BS/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details