Capital Lighting, Inc. 55522-CH/CLR Large Chandeliers-Glass Shade 417032

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: G4 Qty: 21 Wattage: 10 Finish: Chrome Product Name: 21 Light Chandelier UPC: 641594081121 Category: Crystal Chandelier Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: G4 Qty: 21 Wattage: 10 Finish: Chrome Product Name: 21 Light Chandelier UPC: 641594081121 Category: Crystal Chandelier Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
55522-CH/CLR Large Chandeliers-Glass Shade - 417032 - Capital Lighting, Inc.
Columbus, OH, USA
55522-CH/CLR Large Chandeliers-Glass Shade
417032
55522-CH/CLR Large Chandeliers-Glass Shade 417032
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: G4 Qty: 21 Wattage: 10 Finish: Chrome Product Name: 21 Light Chandelier UPC: 641594081121 Category: Crystal Chandelier Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 20.00
Length 20.00
Bulb
Type: G4
Qty: 21
Wattage: 10
Finish: Chrome
Product Name: 21 Light Chandelier
UPC: 641594081121
Category: Crystal Chandelier
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417032
Product Name 55522-CH/CLR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details