Capital Lighting, Inc. 55520-CH/CLR Sconces-Triple Glass 417030

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 6 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594081084 Category: Wall Fixture Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 6 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594081084 Category: Wall Fixture Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
55520-CH/CLR Sconces-Triple Glass - 417030 - Capital Lighting, Inc.
Columbus, OH, USA
55520-CH/CLR Sconces-Triple Glass
417030
55520-CH/CLR Sconces-Triple Glass 417030
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 6 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594081084 Category: Wall Fixture Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.75
Extension: 6
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Chrome
Product Name: Three Light Wall Fixture
UPC: 641594081084
Category: Wall Fixture
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417030
Product Name 55520-CH/CLR Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details