Capital Lighting, Inc. 2293-02-36 Flush Mounts-Bowl Style 416898

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mojave Product Name: Two Light Flush Mount UPC: 093185031617 Category: Flush Mounts Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mojave Product Name: Two Light Flush Mount UPC: 093185031617 Category: Flush Mounts Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2293-02-36 Flush Mounts-Bowl Style - 416898 - Capital Lighting, Inc.
Columbus, OH, USA
2293-02-36 Flush Mounts-Bowl Style
416898
2293-02-36 Flush Mounts-Bowl Style 416898
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mojave Product Name: Two Light Flush Mount UPC: 093185031617 Category: Flush Mounts Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mojave
Product Name: Two Light Flush Mount
UPC: 093185031617
Category: Flush Mounts
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416898
Product Name 2293-02-36 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details