Capital Lighting, Inc. 2284-04-32 Island/Pool Table-4 Light + 416896

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Light UPC: 093185031549 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Light UPC: 093185031549 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2284-04-32 Island/Pool Table-4 Light + - 416896 - Capital Lighting, Inc.
Columbus, OH, USA
2284-04-32 Island/Pool Table-4 Light +
416896
2284-04-32 Island/Pool Table-4 Light + 416896
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Light UPC: 093185031549 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Island Light
UPC: 093185031549
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416896
Product Name 2284-04-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details