Capital Lighting, Inc. 2292-05-36 Mid. Chandeliers-Glass Down 416892

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mojave Product Name: Five Light Chandelier UPC: 093185031587 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mojave Product Name: Five Light Chandelier UPC: 093185031587 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2292-05-36 Mid. Chandeliers-Glass Down - 416892 - Capital Lighting, Inc.
Columbus, OH, USA
2292-05-36 Mid. Chandeliers-Glass Down
416892
2292-05-36 Mid. Chandeliers-Glass Down 416892
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mojave Product Name: Five Light Chandelier UPC: 093185031587 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mojave
Product Name: Five Light Chandelier
UPC: 093185031587
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416892
Product Name 2292-05-36 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details