Capital Lighting, Inc. 2365-06-32 Mid. Chandeliers-Glass Up 416889

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032706 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032706 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2365-06-32 Mid. Chandeliers-Glass Up - 416889 - Capital Lighting, Inc.
Columbus, OH, USA
2365-06-32 Mid. Chandeliers-Glass Up
416889
2365-06-32 Mid. Chandeliers-Glass Up 416889
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032706 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.50
Bulb
Type: Medium A-15
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185032706
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416889
Product Name 2365-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details