Capital Lighting, Inc. 2366-05-41 Mid. Chandeliers-Glass Down 416886

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185032744 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185032744 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2366-05-41 Mid. Chandeliers-Glass Down - 416886 - Capital Lighting, Inc.
Columbus, OH, USA
2366-05-41 Mid. Chandeliers-Glass Down
416886
2366-05-41 Mid. Chandeliers-Glass Down 416886
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185032744 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Chandelier
UPC: 093185032744
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416886
Product Name 2366-05-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details