Capital Lighting, Inc. 2368-09-55 Mid. Chandeliers-Glass Up 416885

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185032805 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185032805 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2368-09-55 Mid. Chandeliers-Glass Up - 416885 - Capital Lighting, Inc.
Columbus, OH, USA
2368-09-55 Mid. Chandeliers-Glass Up
416885
2368-09-55 Mid. Chandeliers-Glass Up 416885
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185032805 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032805
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416885
Product Name 2368-09-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details