Capital Lighting, Inc. 2368-01-55 Sconces-Single Glass 416883

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185032768 Category: Wall Brackets Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185032768 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2368-01-55 Sconces-Single Glass - 416883 - Capital Lighting, Inc.
Columbus, OH, USA
2368-01-55 Sconces-Single Glass
416883
2368-01-55 Sconces-Single Glass 416883
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185032768 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185032768
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416883
Product Name 2368-01-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details