Capital Lighting, Inc. 2303-05-32 Mid. Chandeliers-Glass Down 416878

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Extension: 25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185031778 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Extension: 25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185031778 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2303-05-32 Mid. Chandeliers-Glass Down - 416878 - Capital Lighting, Inc.
Columbus, OH, USA
2303-05-32 Mid. Chandeliers-Glass Down
416878
2303-05-32 Mid. Chandeliers-Glass Down 416878
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Extension: 25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185031778 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Extension: 25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 093185031778
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416878
Product Name 2303-05-32 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details