Capital Lighting, Inc. 2303-04-32 Pendants-Bowl Style 416875

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185031761 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185031761 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2303-04-32 Pendants-Bowl Style - 416875 - Capital Lighting, Inc.
Columbus, OH, USA
2303-04-32 Pendants-Bowl Style
416875
2303-04-32 Pendants-Bowl Style 416875
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185031761 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four-Light Bowl Pendant
UPC: 093185031761
Category: Bowl Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416875
Product Name 2303-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details