Capital Lighting, Inc. 2327-06-27 Island/Pool Table-4 Light + 416865

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185032041 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 4`
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185032041 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 4`

Suppliers

Company
Product
Description
Supplier Links
2327-06-27 Island/Pool Table-4 Light + - 416865 - Capital Lighting, Inc.
Columbus, OH, USA
2327-06-27 Island/Pool Table-4 Light +
416865
2327-06-27 Island/Pool Table-4 Light + 416865
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185032041 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 4`

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black Cherry
Product Name: Six Light Up Lighting Chandelier
UPC: 093185032041
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 3`
Wire: 4`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416865
Product Name 2327-06-27 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details