Capital Lighting, Inc. 2327-04-27 Mid. Chandeliers-Candle 416862

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Cherry Product Name: Four Light Mini Chandelier UPC: 093185032034 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Cherry Product Name: Four Light Mini Chandelier UPC: 093185032034 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2327-04-27 Mid. Chandeliers-Candle - 416862 - Capital Lighting, Inc.
Columbus, OH, USA
2327-04-27 Mid. Chandeliers-Candle
416862
2327-04-27 Mid. Chandeliers-Candle 416862
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Cherry Product Name: Four Light Mini Chandelier UPC: 093185032034 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black Cherry
Product Name: Four Light Mini Chandelier
UPC: 093185032034
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416862
Product Name 2327-04-27 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details