Capital Lighting, Inc. 2327-02-27 Sconces-Double Candle 416861

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Cherry Product Name: Two Light Wall Bracket UPC: 093185032010 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Cherry Product Name: Two Light Wall Bracket UPC: 093185032010 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2327-02-27 Sconces-Double Candle - 416861 - Capital Lighting, Inc.
Columbus, OH, USA
2327-02-27 Sconces-Double Candle
416861
2327-02-27 Sconces-Double Candle 416861
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Cherry Product Name: Two Light Wall Bracket UPC: 093185032010 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Cherry
Product Name: Two Light Wall Bracket
UPC: 093185032010
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416861
Product Name 2327-02-27 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details