Capital Lighting, Inc. 2363-06-32 Mid. Chandeliers-Glass Up 416856

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032621 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032621 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2363-06-32 Mid. Chandeliers-Glass Up - 416856 - Capital Lighting, Inc.
Columbus, OH, USA
2363-06-32 Mid. Chandeliers-Glass Up
416856
2363-06-32 Mid. Chandeliers-Glass Up 416856
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032621 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185032621
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416856
Product Name 2363-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details