Capital Lighting, Inc. 2363-07-32 Mid. Chandeliers-Glass Up 416853

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Bronze Product Name: Seven Light Up Lighting Chandelier UPC: 093185032638 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Bronze Product Name: Seven Light Up Lighting Chandelier UPC: 093185032638 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2363-07-32 Mid. Chandeliers-Glass Up - 416853 - Capital Lighting, Inc.
Columbus, OH, USA
2363-07-32 Mid. Chandeliers-Glass Up
416853
2363-07-32 Mid. Chandeliers-Glass Up 416853
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Bronze Product Name: Seven Light Up Lighting Chandelier UPC: 093185032638 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Antique Bronze
Product Name: Seven Light Up Lighting Chandelier
UPC: 093185032638
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416853
Product Name 2363-07-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details