Capital Lighting, Inc. 2365-03-32 Semi-Flush Mts.-Bowl Style 416852

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032676 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032676 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2365-03-32 Semi-Flush Mts.-Bowl Style - 416852 - Capital Lighting, Inc.
Columbus, OH, USA
2365-03-32 Semi-Flush Mts.-Bowl Style
416852
2365-03-32 Semi-Flush Mts.-Bowl Style 416852
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032676 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185032676
Category: Semi Flush Mounts
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416852
Product Name 2365-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details