Capital Lighting, Inc. 2363-09-32 Mid. Chandeliers-Glass Up 416851

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032645 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032645 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2363-09-32 Mid. Chandeliers-Glass Up - 416851 - Capital Lighting, Inc.
Columbus, OH, USA
2363-09-32 Mid. Chandeliers-Glass Up
416851
2363-09-32 Mid. Chandeliers-Glass Up 416851
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032645 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032645
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416851
Product Name 2363-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details