Capital Lighting, Inc. 2317-09-21 Mid. Chandeliers-Glass Up 416845

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Spice Product Name: Nine Light Up Lighting Chandelier UPC: 093185031914 Category: Chandeliers Glass: Umber Sand Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Spice Product Name: Nine Light Up Lighting Chandelier UPC: 093185031914 Category: Chandeliers Glass: Umber Sand Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2317-09-21 Mid. Chandeliers-Glass Up - 416845 - Capital Lighting, Inc.
Columbus, OH, USA
2317-09-21 Mid. Chandeliers-Glass Up
416845
2317-09-21 Mid. Chandeliers-Glass Up 416845
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Spice Product Name: Nine Light Up Lighting Chandelier UPC: 093185031914 Category: Chandeliers Glass: Umber Sand Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Spice
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185031914
Category: Chandeliers
Glass: Umber Sand
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416845
Product Name 2317-09-21 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details