Capital Lighting, Inc. 2332-09-27 Mid. Chandeliers-Glass Up 416839

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032096 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032096 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2332-09-27 Mid. Chandeliers-Glass Up - 416839 - Capital Lighting, Inc.
Columbus, OH, USA
2332-09-27 Mid. Chandeliers-Glass Up
416839
2332-09-27 Mid. Chandeliers-Glass Up 416839
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032096 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032096
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416839
Product Name 2332-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details