Capital Lighting, Inc. 2354-01-32 Mini Pendants-Rod 416829

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185032454 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185032454 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2354-01-32 Mini Pendants-Rod - 416829 - Capital Lighting, Inc.
Columbus, OH, USA
2354-01-32 Mini Pendants-Rod
416829
2354-01-32 Mini Pendants-Rod 416829
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185032454 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185032454
Category: Mini Pendants
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416829
Product Name 2354-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details