Capital Lighting, Inc. 2343-09-11 Mid. Chandeliers-Glass Up 416817

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2343-09-11 Mid. Chandeliers-Glass Up - 416817 - Capital Lighting, Inc.
Columbus, OH, USA
2343-09-11 Mid. Chandeliers-Glass Up
416817
2343-09-11 Mid. Chandeliers-Glass Up 416817
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Natural Iron
Product Name: Nine Light Up Lighting Chandelier
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416817
Product Name 2343-09-11 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details