Capital Lighting, Inc. 2346-06-32 Mid. Chandeliers-Glass Up 416809

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032324 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032324 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2346-06-32 Mid. Chandeliers-Glass Up - 416809 - Capital Lighting, Inc.
Columbus, OH, USA
2346-06-32 Mid. Chandeliers-Glass Up
416809
2346-06-32 Mid. Chandeliers-Glass Up 416809
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185032324 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185032324
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416809
Product Name 2346-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details