Capital Lighting, Inc. FM291DBZ Flush Mounts-Drum Shades 416641

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817343304 Category: Flush Mount Fixtures Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817343304 Category: Flush Mount Fixtures Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM291DBZ Flush Mounts-Drum Shades - 416641 - Capital Lighting, Inc.
Columbus, OH, USA
FM291DBZ Flush Mounts-Drum Shades
416641
FM291DBZ Flush Mounts-Drum Shades 416641
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817343304 Category: Flush Mount Fixtures Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Weight: 3.85
Product Name: Two Light Indoor Flush Mount
UPC: 014817343304
Category: Flush Mount Fixtures
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416641
Product Name FM291DBZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details